Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AGF700-48S30LT

Description
Win Source Part Number: 1044052-AGF700-48S30 LT Category: Power Supplies - Board Mount>DC DC Converters Series: AGF700 (700W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Tray Applications: ITE (Commercial) Standard Package: 144 Power (Watts): 700 W Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 30V Efficiency: 93% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: 454-1586,AGF700-48S3 0LT-ND Base Product Number: AGF700
Request a Quote Datasheet
Description
Win Source Part Number: 1044052-AGF700-48S30 LT Category: Power Supplies - Board Mount>DC DC Converters Series: AGF700 (700W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Tray Applications: ITE (Commercial) Standard Package: 144 Power (Watts): 700 W Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 30V Efficiency: 93% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: 454-1586,AGF700-48S3 0LT-ND Base Product Number: AGF700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1044052-AGF700-48S30LT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1044052-AGF700-48S30LT
Power Supplies - Board Mount - DC DC Converters 1044052-AGF700-48S30LT
Win Source Part Number: 1044052-AGF700-48S30 LT Category: Power Supplies - Board Mount>DC DC Converters Series: AGF700 (700W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Tray Applications: ITE (Commercial) Standard Package: 144 Power (Watts): 700 W Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 30V Efficiency: 93% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: 454-1586,AGF700-48S3 0LT-ND Base Product Number: AGF700

Win Source Part Number: 1044052-AGF700-48S30LT
Category: Power Supplies - Board Mount>DC DC Converters
Series: AGF700 (700W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 144
Power (Watts): 700 W
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 30V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Other Names: 454-1586,AGF700-48S30LT-ND
Base Product Number: AGF700

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1044052-AGF700-48S30LT
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1143IJS-1.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers