Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AEV04A24 AEV04A24

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911183-AEV04A24 Series: AEV04 (25W) Operating Temperature Range: -25°C ~ 90°C Features: Isolated Module DC DC Converter 1 Output 5V - - 4A 18V - 36V Input Package: Bulk Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911183-AEV04A24 Series: AEV04 (25W) Operating Temperature Range: -25°C ~ 90°C Features: Isolated Module DC DC Converter 1 Output 5V - - 4A 18V - 36V Input Package: Bulk Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AEV04A24 - 911183-AEV04A24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AEV04A24
911183-AEV04A24
Power Supplies Board Mount DCDC Converters - AEV04A24 911183-AEV04A24
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911183-AEV04A24 Series: AEV04 (25W) Operating Temperature Range: -25°C ~ 90°C Features: Isolated Module DC DC Converter 1 Output 5V - - 4A 18V - 36V Input Package: Bulk Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 911183-AEV04A24
Series: AEV04 (25W)
Operating Temperature Range: -25°C ~ 90°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 4A 18V - 36V Input
Package: Bulk
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 911183-AEV04A24
Product Name Power Supplies Board Mount DCDC Converters - AEV04A24
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DC-DC Converters - 1238380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details
Buck 20A Step-Down DC-DC Converter IC - 739-IP2001TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.9000 volts
Input Voltage 12.6 volts
View Details
42V 10A 1MHz DC-DC Converter IC - 715-LM25085MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
Input Voltage 42 volts
View Details
2 suppliers