Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 860668-AET07F18-L
Series: AET (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 7A 9V - 36V Input
Package: 6-DIP Module
Package: Bulk
Mounting: Through Hole
Family Name: AET07F
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 860668-AET07F18-L |
| Product Name | Power Supplies Board Mount DCDC Converters - AET07F18-L |
| Package Type | Other; Bulk |