Win Source Part Number: 1043994-AET06A18-L
Category: Power Supplies - Board Mount>DC DC Converters
Series: AET (30W)
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 80
Power (Watts): 30 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.00" L x 1.60" W x 0.48" H (50.8mm x 40.6mm x 12.2mm)
Alternative Parts (Cross-Reference): TEN 30-2411WINAET06A18L;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Base Product Number: AET06A
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1043994-AET06A18-L |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Bulk |