Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 860664-AET04A36-L
Series: AET (20W)
Operating Temperature Range: -40°C ~ 71°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 4A 18V - 75V Input
Package: 6-DIP Module
Package: Bulk
Mounting: Through Hole
Family Name: AET04A
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 860664-AET04A36-L |
| Product Name | Power Supplies Board Mount DCDC Converters - AET04A36-L |
| Package Type | Other; Bulk |