Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AET04A18-L AET04A18-L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860663-AET04A18-L Series: AET (20W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter 1 Output 5V - - 4A 9V - 36V Input Package: 6-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET04A Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860663-AET04A18-L Series: AET (20W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter 1 Output 5V - - 4A 9V - 36V Input Package: 6-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET04A Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AET04A18-L - 860663-AET04A18-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AET04A18-L
860663-AET04A18-L
Power Supplies Board Mount DCDC Converters - AET04A18-L 860663-AET04A18-L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860663-AET04A18-L Series: AET (20W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter 1 Output 5V - - 4A 9V - 36V Input Package: 6-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET04A Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 860663-AET04A18-L
Series: AET (20W)
Operating Temperature Range: -40°C ~ 71°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 4A 9V - 36V Input
Package: 6-DIP Module
Package: Bulk
Mounting: Through Hole
Family Name: AET04A
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 860663-AET04A18-L
Product Name Power Supplies Board Mount DCDC Converters - AET04A18-L
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
DC-DC Converters - 1228176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Specs
Package Type Other; Reel - TR
Input Voltage 21 volts
IOUT 6 amps
View Details