Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AET02C36-L

Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335123-AET02C36-L Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 2.00" L x 1.60" W x 0.48" H (50.8mm x 40.6mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 80 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 85% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Base Product Number: AET02C RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335123-AET02C36-L Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 2.00" L x 1.60" W x 0.48" H (50.8mm x 40.6mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 80 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 85% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Base Product Number: AET02C RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335123-AET02C36-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335123-AET02C36-L
Power Supplies - Board Mount - DC DC Converters 1335123-AET02C36-L
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335123-AET02C36-L Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 2.00" L x 1.60" W x 0.48" H (50.8mm x 40.6mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 80 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 85% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Base Product Number: AET02C RoHS Status: RoHS Compliant

Manufacturer: Artesyn Embedded Power
Win Source Part Number: 1335123-AET02C36-L
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Size / Dimension: 2.00" L x 1.60" W x 0.48" H (50.8mm x 40.6mm x 12.2mm)
Applications: ITE (Commercial)
Standard Package: 80
Mounting: Through Hole
Power (Watts): 30 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Base Product Number: AET02C
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335123-AET02C36-L
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck Step-Down DC-DC Converter IC - 715-LTC1147CS8-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details