Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AET02B36-L

Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335112-AET02B36-L Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 2.00" L x 1.60" W x 0.48" H (50.8mm x 40.6mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 80 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Base Product Number: AET02B RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335112-AET02B36-L Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 2.00" L x 1.60" W x 0.48" H (50.8mm x 40.6mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 80 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Base Product Number: AET02B RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335112-AET02B36-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335112-AET02B36-L
Power Supplies - Board Mount - DC DC Converters 1335112-AET02B36-L
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335112-AET02B36-L Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 2.00" L x 1.60" W x 0.48" H (50.8mm x 40.6mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 80 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 85% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Base Product Number: AET02B RoHS Status: RoHS Compliant

Manufacturer: Artesyn Embedded Power
Win Source Part Number: 1335112-AET02B36-L
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Size / Dimension: 2.00" L x 1.60" W x 0.48" H (50.8mm x 40.6mm x 12.2mm)
Applications: ITE (Commercial)
Standard Package: 80
Mounting: Through Hole
Power (Watts): 30 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Base Product Number: AET02B
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335112-AET02B36-L
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters - 1231224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details