Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AET02AA36-L AET02AA36-L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860660-AET02AA36-L Series: AET (20W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter 2 Output 5V -5V - 2A, 2A 18V - 75V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET02AA Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860660-AET02AA36-L Series: AET (20W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter 2 Output 5V -5V - 2A, 2A 18V - 75V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET02AA Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AET02AA36-L - 860660-AET02AA36-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AET02AA36-L
860660-AET02AA36-L
Power Supplies Board Mount DCDC Converters - AET02AA36-L 860660-AET02AA36-L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860660-AET02AA36-L Series: AET (20W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter 2 Output 5V -5V - 2A, 2A 18V - 75V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET02AA Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 860660-AET02AA36-L
Series: AET (20W)
Operating Temperature Range: -40°C ~ 71°C
Features: Isolated Module DC DC Converter 2 Output 5V -5V - 2A, 2A 18V - 75V Input
Package: 7-DIP Module
Package: Bulk
Mounting: Through Hole
Family Name: AET02AA
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 860660-AET02AA36-L
Product Name Power Supplies Board Mount DCDC Converters - AET02AA36-L
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

LM3248 2.5A Adjustable Boost-Buck RF DC/DC Converter - LM3248TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 4 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 16 volts
View Details
DC-DC Converters - 1226098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 9 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details