Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AET01CC36-L

Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335113-AET01CC36-L Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 2.00" L x 1.60" W x 0.48" H (50.8mm x 40.6mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 80 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Base Product Number: AET01CC RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335113-AET01CC36-L Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 2.00" L x 1.60" W x 0.48" H (50.8mm x 40.6mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 80 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Base Product Number: AET01CC RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335113-AET01CC36-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335113-AET01CC36-L
Power Supplies - Board Mount - DC DC Converters 1335113-AET01CC36-L
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335113-AET01CC36-L Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 2.00" L x 1.60" W x 0.48" H (50.8mm x 40.6mm x 12.2mm) Applications: ITE (Commercial) Standard Package: 80 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Base Product Number: AET01CC RoHS Status: RoHS Compliant

Manufacturer: Artesyn Embedded Power
Win Source Part Number: 1335113-AET01CC36-L
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Size / Dimension: 2.00" L x 1.60" W x 0.48" H (50.8mm x 40.6mm x 12.2mm)
Applications: ITE (Commercial)
Standard Package: 80
Mounting: Through Hole
Power (Watts): 30 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 1A, 1A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 7-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Base Product Number: AET01CC
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335113-AET01CC36-L
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 7-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228071P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
Buck 0.6A Step-Down DC-DC Converter IC - 739-SKY87201-11-370LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
Power Supplies Board Mount DCDC Converters - DCPA10515P-U/700 - 868273-DCPA10515P-U/700 - Win Source Electronics
Specs
Package Type Other; 7-SOP
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details