Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AET01CC18-L AET01CC18-L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860658-AET01CC18-L Series: AET (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 1A, 1A 9V - 36V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET01CC Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860658-AET01CC18-L Series: AET (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 1A, 1A 9V - 36V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET01CC Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AET01CC18-L - 860658-AET01CC18-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AET01CC18-L
860658-AET01CC18-L
Power Supplies Board Mount DCDC Converters - AET01CC18-L 860658-AET01CC18-L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860658-AET01CC18-L Series: AET (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 1A, 1A 9V - 36V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET01CC Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 860658-AET01CC18-L
Series: AET (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 15V -15V - 1A, 1A 9V - 36V Input
Package: 7-DIP Module
Package: Bulk
Mounting: Through Hole
Family Name: AET01CC
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 860658-AET01CC18-L
Product Name Power Supplies Board Mount DCDC Converters - AET01CC18-L
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converters - 1228139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details