Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AET01BB18-L AET01BB18-L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860656-AET01BB18-L Series: AET (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 12V -12V - 1.25A, 1.25A 9V - 36V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET01BB Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860656-AET01BB18-L Series: AET (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 12V -12V - 1.25A, 1.25A 9V - 36V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET01BB Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AET01BB18-L - 860656-AET01BB18-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AET01BB18-L
860656-AET01BB18-L
Power Supplies Board Mount DCDC Converters - AET01BB18-L 860656-AET01BB18-L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860656-AET01BB18-L Series: AET (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 12V -12V - 1.25A, 1.25A 9V - 36V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET01BB Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 860656-AET01BB18-L
Series: AET (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 12V -12V - 1.25A, 1.25A 9V - 36V Input
Package: 7-DIP Module
Package: Bulk
Mounting: Through Hole
Family Name: AET01BB
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 860656-AET01BB18-L
Product Name Power Supplies Board Mount DCDC Converters - AET01BB18-L
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

CSD87588N Synchronous Buck NexFET Power Block II - CSD87588N - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details