Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AET00CC18-L AET00CC18-L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860653-AET00CC18-L Series: AET (20W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 665mA, 665mA 9V - 36V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET00CC Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860653-AET00CC18-L Series: AET (20W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 665mA, 665mA 9V - 36V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET00CC Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AET00CC18-L - 860653-AET00CC18-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AET00CC18-L
860653-AET00CC18-L
Power Supplies Board Mount DCDC Converters - AET00CC18-L 860653-AET00CC18-L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860653-AET00CC18-L Series: AET (20W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 665mA, 665mA 9V - 36V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET00CC Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 860653-AET00CC18-L
Series: AET (20W)
Operating Temperature Range: -40°C ~ 71°C
Features: Isolated Module DC DC Converter 2 Output 15V -15V - 665mA, 665mA 9V - 36V Input
Package: 7-DIP Module
Package: Bulk
Mounting: Through Hole
Family Name: AET00CC
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 860653-AET00CC18-L
Product Name Power Supplies Board Mount DCDC Converters - AET00CC18-L
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data