Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AET00BB36-L AET00BB36-L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860652-AET00BB36-L Series: AET (20W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter 2 Output 12V -12V - 835mA, 835mA 18V - 75V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET00BB Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860652-AET00BB36-L Series: AET (20W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter 2 Output 12V -12V - 835mA, 835mA 18V - 75V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET00BB Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AET00BB36-L - 860652-AET00BB36-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AET00BB36-L
860652-AET00BB36-L
Power Supplies Board Mount DCDC Converters - AET00BB36-L 860652-AET00BB36-L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 860652-AET00BB36-L Series: AET (20W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter 2 Output 12V -12V - 835mA, 835mA 18V - 75V Input Package: 7-DIP Module Package: Bulk Mounting: Through Hole Family Name: AET00BB Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 860652-AET00BB36-L
Series: AET (20W)
Operating Temperature Range: -40°C ~ 71°C
Features: Isolated Module DC DC Converter 2 Output 12V -12V - 835mA, 835mA 18V - 75V Input
Package: 7-DIP Module
Package: Bulk
Mounting: Through Hole
Family Name: AET00BB
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 860652-AET00BB36-L
Product Name Power Supplies Board Mount DCDC Converters - AET00BB36-L
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Modules - AHF2812D/CHB - 1229904-AHF2812D/CHB - Win Source Electronics
Specs
Output Power 20 watts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver - SKY87609 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW, 12L
Output Voltage 0.9000 volts
Input Voltage 4.5 to 28 volts
View Details