Artesyn Embedded Power 12V 240W DC-DC Converter IC AEQ20B48N-L

Description
DC DC CONVERTER 12V 240W Product overview: AEQ20B48N-L from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 240W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 240W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AEQ20B48N-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 240W Product overview: AEQ20B48N-L from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 240W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 240W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AEQ20B48N-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 240W DC-DC Converter IC - 132-AEQ20B48N-L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 240W DC-DC Converter IC
132-AEQ20B48N-L
12V 240W DC-DC Converter IC 132-AEQ20B48N-L
DC DC CONVERTER 12V 240W Product overview: AEQ20B48N-L from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 240W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 240W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AEQ20B48N-L can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 240W Product overview: AEQ20B48N-L from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 240W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 240W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AEQ20B48N-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - AEQ20B48N-L - 911182-AEQ20B48N-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AEQ20B48N-L
911182-AEQ20B48N-L
Power Supplies Board Mount DCDC Converters - AEQ20B48N-L 911182-AEQ20B48N-L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911182-AEQ20B48N-L Series: AEQ20 (240W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 20A 36V - 75V Input Package: Tray Package: 8-DIP Module, 1/4 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8504.40.6012 Other Part Number: AEQ20B48NL, -AEQ20B48N-L

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 911182-AEQ20B48N-L
Series: AEQ20 (240W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 20A 36V - 75V Input
Package: Tray
Package: 8-DIP Module, 1/4 Brick
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6012
Other Part Number: AEQ20B48NL, -AEQ20B48N-L

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-AEQ20B48N-L 911182-AEQ20B48N-L
Product Name 12V 240W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - AEQ20B48N-L
Package Type Other; Tray DIP; Other; 8-DIP Module, 1/4 Brick
Unlock Full Specs
to access all available technical data