Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 911179-AEH30A48N
Series: AEH30 (150W)
Operating Temperature Range: -40°C ~ 100°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 30A 36V - 72V Input
Package: Bulk
Package: 9-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 911179-AEH30A48N |
| Product Name | Power Supplies Board Mount DCDC Converters - AEH30A48N |
| Package Type | DIP; Other; 9-DIP Module |