Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AEE02C18-L AEE02C18-L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911178-AEE02C18-L Series: AEE (40W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 15V - - 2.67A 9V - 36V Input Package: 6-DIP Module Package: Tube Mounting: Through Hole Family Name: AEE02C Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9580 Other Part Number: 454-1756, AEE02C18-L-ND
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911178-AEE02C18-L Series: AEE (40W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 15V - - 2.67A 9V - 36V Input Package: 6-DIP Module Package: Tube Mounting: Through Hole Family Name: AEE02C Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9580 Other Part Number: 454-1756, AEE02C18-L-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AEE02C18-L - 911178-AEE02C18-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AEE02C18-L
911178-AEE02C18-L
Power Supplies Board Mount DCDC Converters - AEE02C18-L 911178-AEE02C18-L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911178-AEE02C18-L Series: AEE (40W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 15V - - 2.67A 9V - 36V Input Package: 6-DIP Module Package: Tube Mounting: Through Hole Family Name: AEE02C Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9580 Other Part Number: 454-1756, AEE02C18-L-ND

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 911178-AEE02C18-L
Series: AEE (40W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 15V - - 2.67A 9V - 36V Input
Package: 6-DIP Module
Package: Tube
Mounting: Through Hole
Family Name: AEE02C
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.40.9580
Other Part Number: 454-1756, AEE02C18-L-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 911178-AEE02C18-L
Product Name Power Supplies Board Mount DCDC Converters - AEE02C18-L
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details