Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AEE01CC36-L AEE01CC36-L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911177-AEE01CC36-L Series: AEE (40W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 1.33A, 1.33A 18V - 75V Input Package: 6-DIP Module Package: Tube Mounting: Through Hole Family Name: AEE01CC Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911177-AEE01CC36-L Series: AEE (40W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 1.33A, 1.33A 18V - 75V Input Package: 6-DIP Module Package: Tube Mounting: Through Hole Family Name: AEE01CC Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AEE01CC36-L - 911177-AEE01CC36-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AEE01CC36-L
911177-AEE01CC36-L
Power Supplies Board Mount DCDC Converters - AEE01CC36-L 911177-AEE01CC36-L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911177-AEE01CC36-L Series: AEE (40W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 1.33A, 1.33A 18V - 75V Input Package: 6-DIP Module Package: Tube Mounting: Through Hole Family Name: AEE01CC Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 911177-AEE01CC36-L
Series: AEE (40W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 15V -15V - 1.33A, 1.33A 18V - 75V Input
Package: 6-DIP Module
Package: Tube
Mounting: Through Hole
Family Name: AEE01CC
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 911177-AEE01CC36-L
Product Name Power Supplies Board Mount DCDC Converters - AEE01CC36-L
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - Board Mount - DC DC Converters - 1009827-PT6302A - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 9 to 38 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 16 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details