Artesyn Embedded Power Power Supplies - Board Mount DC DC Converters AEE01C18-LS

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Artesyn Embedded Power Category: Power Supplies - Board Mount DC DC Converters Series: AEE (15W) Package: Tube Product Status: Active Type: Isolated Module Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Applications: ITE (Commercial)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Artesyn Embedded Power Category: Power Supplies - Board Mount DC DC Converters Series: AEE (15W) Package: Tube Product Status: Active Type: Isolated Module Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Applications: ITE (Commercial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Artesyn Embedded Power Category: Power Supplies - Board Mount DC DC Converters Series: AEE (15W) Package: Tube Product Status: Active Type: Isolated Module Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Applications: ITE (Commercial)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Artesyn Embedded Power
Category: Power Supplies - Board Mount DC DC Converters
Series: AEE (15W)
Package: Tube
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Applications: ITE (Commercial)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
12A 42V 1MHz HTSSOP DC-DC Converter IC - 715-LM3150MH/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 0.6000 volts
Input Voltage 42 volts
View Details
2 suppliers