Manufacturer: Artesyn Embedded Power
Win Source Part Number: 1335110-AEE01B18-L
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 2.00" L x 1.00" W x 0.44" H (50.8mm x 25.4mm x 11.3mm)
Applications: ITE (Commercial)
Standard Package: 120
Mounting: Through Hole
Power (Watts): 15 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 84%
Temperature Range - Operating: -40°C ~ 71°C
Case / Package: 5-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 78
HTSUS: 8504.40.9580
Other Part Number: AEE01B18L,-AEE01B18-
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335110-AEE01B18-L |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 5-DIP Module |