Artesyn Embedded Power -15V 10W DC-DC Converter IC AEE00CC24

Description
DC DC CONVERTER +/-15V 10W Product overview: AEE00CC24 from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AEE00CC24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 10W Product overview: AEE00CC24 from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AEE00CC24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 10W DC-DC Converter IC - 132-AEE00CC24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 10W DC-DC Converter IC
132-AEE00CC24
-15V 10W DC-DC Converter IC 132-AEE00CC24
DC DC CONVERTER +/-15V 10W Product overview: AEE00CC24 from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AEE00CC24 can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 10W Product overview: AEE00CC24 from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AEE00CC24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - AEE00CC24 - 911175-AEE00CC24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AEE00CC24
911175-AEE00CC24
Power Supplies Board Mount DCDC Converters - AEE00CC24 911175-AEE00CC24
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911175-AEE00CC24 Series: AEE00 (10W) Operating Temperature Range: -25°C ~ 95°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 330mA, 330mA 9V - 18V Input Package: Bulk Package: 5-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 911175-AEE00CC24
Series: AEE00 (10W)
Operating Temperature Range: -25°C ~ 95°C
Features: Isolated Module DC DC Converter 2 Output 15V -15V - 330mA, 330mA 9V - 18V Input
Package: Bulk
Package: 5-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-AEE00CC24 911175-AEE00CC24
Product Name -15V 10W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - AEE00CC24
Package Type Other; Bulk DIP; Other; 5-DIP Module
Unlock Full Specs
to access all available technical data