Artesyn Embedded Power Bushing A400

Description
BUSHING, 4 INCH, INSULATED, THREADED. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, 4 INCH, INSULATED, THREADED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 60646169 - Radwell International
Willingboro, NJ, United States
Bushing
60646169
Bushing 60646169
BUSHING, 4 INCH, INSULATED, THREADED. FREE 2 YEAR RADWELL WARRANTY

BUSHING, 4 INCH, INSULATED, THREADED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 60646169
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0606 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
Bonded Bushes - 3011407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.4724 inch (12.00 mm)
Bearing OD 1.2598 inch (32.00 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-1-3/4-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.7500 inch (44.45 mm)
View Details