Artesyn Embedded Power Servo Motor 95EZB300CACAA

Description
DISCONTINUED BY MANUFACTURER, UNIMOTOR SERVO MOTOR, 230VAC, 95MM FRAM - E, 38.1 LB-IN CONT. STALL TORQUE, 3000 RPM MAX SPEED, CONNECTORIZED, INCREMENTAL ENCODER". FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, UNIMOTOR SERVO MOTOR, 230VAC, 95MM FRAM - E, 38.1 LB-IN CONT. STALL TORQUE, 3000 RPM MAX SPEED, CONNECTORIZED, INCREMENTAL ENCODER". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 5697719 - Radwell International
Willingboro, NJ, United States
Servo Motor
5697719
Servo Motor 5697719
DISCONTINUED BY MANUFACTURER, UNIMOTOR SERVO MOTOR, 230VAC, 95MM FRAM - E, 38.1 LB-IN CONT. STALL TORQUE, 3000 RPM MAX SPEED, CONNECTORIZED, INCREMENTAL ENCODER". FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, UNIMOTOR SERVO MOTOR, 230VAC, 95MM FRAM - E, 38.1 LB-IN CONT. STALL TORQUE, 3000 RPM MAX SPEED, CONNECTORIZED, INCREMENTAL ENCODER". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 5697719
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX22 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Servo Motor - 10566217 - Radwell International
Allen-Bradley / Rockwell Automation
View Details