Artesyn Embedded Power Pipe and Coupling 9075W

Description
OZ GEDNEY , COMPRESSION COUPLING, 3/4IN, EMT/FLEX. FREE 2 YEAR RADWELL WARRANTY
Description
OZ GEDNEY , COMPRESSION COUPLING, 3/4IN, EMT/FLEX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 60645265 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
60645265
Pipe and Coupling 60645265
OZ GEDNEY , COMPRESSION COUPLING, 3/4IN, EMT/FLEX. FREE 2 YEAR RADWELL WARRANTY

OZ GEDNEY , COMPRESSION COUPLING, 3/4IN, EMT/FLEX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 60645265
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details