Artesyn Embedded Power Pipe and Coupling 6507000

Description
PIPE COUPLING, 1-1/2IN PIPE, 3IN LENGTH, CARBON STEEL, THREADED. FREE 2 YEAR RADWELL WARRANTY
Description
PIPE COUPLING, 1-1/2IN PIPE, 3IN LENGTH, CARBON STEEL, THREADED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 102314742 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
102314742
Pipe and Coupling 102314742
PIPE COUPLING, 1-1/2IN PIPE, 3IN LENGTH, CARBON STEEL, THREADED. FREE 2 YEAR RADWELL WARRANTY

PIPE COUPLING, 1-1/2IN PIPE, 3IN LENGTH, CARBON STEEL, THREADED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 102314742
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.12
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details