Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLAIN BEARINGS AND SLEEVE BEARINGS
ARTESYN EMBEDDED POWER
3250 -- BUSHING
Artesyn Embedded Power
Bushing
3250
Description
2-1/2 IN CAPPED BUSHING. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
2-1/2 IN CAPPED BUSHING. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Bushing
60664238
Bushing
60664238
2-1/2 IN CAPPED BUSHING. FREE 2 YEAR RADWELL WARRANTY
2-1/2 IN CAPPED BUSHING. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Plain Bearings and Sleeve Bearings
Product Number
60664238
Product Name
Bushing
Unlock Full Specs
to access all available technical data
Similar Products
GGB
SY Bimetallic Bronze Bearings
04 SY
Specs
Bushing Type
Sleeve
Bearing Surface
CuPb10Sn10; (Lined Bearing Surface)
Body
Steel
View Details
RS Components, Ltd.
Plain Bushes
558406
Specs
Bushing Type
Sleeve
Bearing OD
1.2598 inch (32.00 mm)
Bearing Surface
Oil Retaining Tin Bronze
View Details
Waukesha Bearings
Custom Fixed Profile Fluid Film Journal Bearings
Specs
Bushing Type
Sleeve; Flanged
View Details
Accurate Bushing Company, Inc.
IRR: Inner Ring Races
IRR-1-5/8
Specs
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
1.6250 inch (41.27 mm)
View Details