Artesyn Embedded Power Pipe and Coupling 30050

Description
RIGID COMPRESSION COUPLING, 1/2 INCH SIZE, ZINC PLATED MALLEABLE IRON, FOR USE WITH THREADLESS MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
RIGID COMPRESSION COUPLING, 1/2 INCH SIZE, ZINC PLATED MALLEABLE IRON, FOR USE WITH THREADLESS MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 60643503 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
60643503
Pipe and Coupling 60643503
RIGID COMPRESSION COUPLING, 1/2 INCH SIZE, ZINC PLATED MALLEABLE IRON, FOR USE WITH THREADLESS MATERIAL. FREE 2 YEAR RADWELL WARRANTY

RIGID COMPRESSION COUPLING, 1/2 INCH SIZE, ZINC PLATED MALLEABLE IRON, FOR USE WITH THREADLESS MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 60643503
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
0.1873
Specs
Bore 1 0.1873 inch (4.76 mm)
View Details
MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details