Artesyn Embedded Power Pipe and Coupling 29150

Description
OZ GEDNEY , COUPLING, 1-1/2IN, STEEL, RIGID. FREE 2 YEAR RADWELL WARRANTY
Description
OZ GEDNEY , COUPLING, 1-1/2IN, STEEL, RIGID. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 60643268 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
60643268
Pipe and Coupling 60643268
OZ GEDNEY , COUPLING, 1-1/2IN, STEEL, RIGID. FREE 2 YEAR RADWELL WARRANTY

OZ GEDNEY , COUPLING, 1-1/2IN, STEEL, RIGID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 60643268
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
Rigid coupling with bores of 0.1875 / 0.1875
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.1875 inch (4.76 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details