Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - 02281781 2281781

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911253-02281781 Series: AGQ100 (100W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 25A 36V - 75V Input Package: Tray Package: 8-DIP Module, 1/4 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 454-1588, AGQ100C-48S3V3-6L, AGQ100C-48S3V3-6L-ND
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911253-02281781 Series: AGQ100 (100W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 25A 36V - 75V Input Package: Tray Package: 8-DIP Module, 1/4 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 454-1588, AGQ100C-48S3V3-6L, AGQ100C-48S3V3-6L-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - 02281781 - 911253-02281781 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - 02281781
911253-02281781
Power Supplies Board Mount DCDC Converters - 02281781 911253-02281781
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911253-02281781 Series: AGQ100 (100W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 25A 36V - 75V Input Package: Tray Package: 8-DIP Module, 1/4 Brick Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 454-1588, AGQ100C-48S3V3-6L, AGQ100C-48S3V3-6L-ND

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 911253-02281781
Series: AGQ100 (100W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 25A 36V - 75V Input
Package: Tray
Package: 8-DIP Module, 1/4 Brick
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 454-1588, AGQ100C-48S3V3-6L, AGQ100C-48S3V3-6L-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 911253-02281781
Product Name Power Supplies Board Mount DCDC Converters - 02281781
Package Type DIP; Other; 8-DIP Module, 1/4 Brick
Unlock Full Specs
to access all available technical data

Similar Products

3A 40V Boost DC-DC Converter IC - 739-LM2577SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 12.4 volts
Input Voltage 40 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details