Arrow Pneumatics Pneumatic Filter ASP-4

Description
PNEUMATIC EXHAUST MUFFLER, 1/2NPT, SINTERED BRONZE, 300PSI. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC EXHAUST MUFFLER, 1/2NPT, SINTERED BRONZE, 300PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 16863699 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
16863699
Pneumatic Filter 16863699
PNEUMATIC EXHAUST MUFFLER, 1/2NPT, SINTERED BRONZE, 300PSI. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC EXHAUST MUFFLER, 1/2NPT, SINTERED BRONZE, 300PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 16863699
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum Fan Filter Assembly - AFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.15 inch (80 mm)
View Details
92mm Fan Filter Media 45PPI - 09362-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
HVAC Air Filters - 7302798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 1074 SCFM (1825 m³/hr)
View Details