Arrow Gear Company Custom Gearboxes

Description
Arrow Gear has produced a wide variety of complete gearboxes for commercial and aerospace applications. A key distinction of Arrow Gear is the company's extensive expertise in the production of spiral bevel gears. In fact, producing spiral bevel gears - which are inherently complex to manufacture - was an original goal of the company founders. "We wanted to get paid for our brains, not for how many chips we could make." In view of this, it is interesting to note that Arrow's advanced design and development assistance capabilities for gear tooth contact pattern are sought after by some of the world's top producers of aerospace systems.
Description
Arrow Gear has produced a wide variety of complete gearboxes for commercial and aerospace applications. A key distinction of Arrow Gear is the company's extensive expertise in the production of spiral bevel gears. In fact, producing spiral bevel gears - which are inherently complex to manufacture - was an original goal of the company founders. "We wanted to get paid for our brains, not for how many chips we could make." In view of this, it is interesting to note that Arrow's advanced design and development assistance capabilities for gear tooth contact pattern are sought after by some of the world's top producers of aerospace systems.

Suppliers

Company
Product
Description
Supplier Links
Custom Gearboxes -  - Arrow Gear Company
Downers Grove, IL, United States
Custom Gearboxes
Custom Gearboxes
Arrow Gear has produced a wide variety of complete gearboxes for commercial and aerospace applications. A key distinction of Arrow Gear is the company's extensive expertise in the production of spiral bevel gears. In fact, producing spiral bevel gears - which are inherently complex to manufacture - was an original goal of the company founders. "We wanted to get paid for our brains, not for how many chips we could make." In view of this, it is interesting to note that Arrow's advanced design and development assistance capabilities for gear tooth contact pattern are sought after by some of the world's top producers of aerospace systems.

Arrow Gear has produced a wide variety of complete gearboxes for commercial and aerospace applications. A key distinction of Arrow Gear is the company's extensive expertise in the production of spiral bevel gears. In fact, producing spiral bevel gears - which are inherently complex to manufacture - was an original goal of the company founders. "We wanted to get paid for our brains, not for how many chips we could make." In view of this, it is interesting to note that Arrow's advanced design and development assistance capabilities for gear tooth contact pattern are sought after by some of the world's top producers of aerospace systems.

Supplier's Site

Technical Specifications

  Arrow Gear Company
Product Category Gearboxes and Gearheads
Product Name Custom Gearboxes
Gearing Spur; Bevel / Miter; Hypoid
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.0442 In-lbs (0.0510 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Inline Planetary Gearbox•High Precision - KPE - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 6 to 10 arcmin
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
GB36 6:1 Spur / 4:1 Worm Composite - GB36-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details