The 48V, 165F ultracapacitor module contains 18 of the 2.7V, 3000F ultracapacitor cells in series. The module housing is a durable aluminum case with heat dissipation capability and an IP65 rating. Temperature monitor, voltage monitor and voltage management is included. Please review the datasheet for additional information.
Applications
Wind Turbine Pitch Control
Engineering Machinery
Industrial Equipment
UPS and Telecom Systems
Features and Advantages
One Million Cycle Life
High Power Density
Voltage Monitoring
Wide Temperature Range -50 C to 65 C
The 48V, 165F ultracapacitor module contains 18 of the 2.7V, 3000F ultracapacitor cells in series. The module housing is a durable aluminum case with heat dissipation capability and an IP65 rating. Temperature monitor, voltage monitor and voltage management is included. Please review the datasheet for additional information.
Applications
- Wind Turbine Pitch Control
- Engineering Machinery
- Industrial Equipment
- UPS and Telecom Systems
Features and Advantages
- One Million Cycle Life
- High Power Density
- Voltage Monitoring
- Wide Temperature Range -50 C to 65 C