4.4-5 GHz RF Front End Design Accelerator
The RFPD-RC-4450-50 RadioCarbon, or Radio Carbon is a complete 4.4-5 GHz RF Front-End, designed to help reduce engineering cost and time for designs using transceivers with DPD. This development platform is available as a licensable design and can be modified to support a wide range of operating conditions. The transmit output has a PSAT of approximately 40 W and supplies 2W average at the antenna when used with a 10 dB PAR signal and the receive has a 1.6 noise figure.
Disclaimer: The BytePipe SoM displayed in the picture is not included.
| Richardson RFPD | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | RFPD-RC-4450-50 |
| Product Name | RF Front End System Board |
| Category | Developement Board |