The PSS20S73F6 is a 600V, 20A insulated three-phase DC/AC inverter module with integrated drive, protection, and control functions for low-power motor control applications. It features N-side IGBTs with open emitter, built-in bootstrap diodes with a 16-24 Ω current-limiting resistor, and fault signaling for short-circuit and under-voltage protection. The device is housed in a transfer-molding package with a module case dimension that puts the thermal measurement point at the IGBT chip position, and it supports a maximum junction temperature of 175°C with a case operating temperature range of -30°C to +125°C. It provides an analog temperature output (VOT) and accepts 3-5V logic inputs with Schmitt-triggered interfaces. The module meets UL 1557 safety standards and is rated for 2500 Vrms isolation. Junction-to-case thermal resistance is 1.3 K/W for the IGBT and 3.0 K/W for the free-wheeling diode per 1/6 module.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PSS20S73F6 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |