The PM50RG1B120 is an insulated intelligent power module for general-purpose inverter and servo drive applications, featuring an integrated IGBT and diode bridge with over-temperature and short-circuit protection. It is packaged as a flat-base module measuring 100 mm × 65 mm × 14 mm, with a mounting torque requirement of 2.5 to 3.5 N·m for the M5 screw. The inverter section supports a maximum collector-emitter voltage of 1200 V, continuous collector current of 50 A, and total power dissipation of 378 W, while the brake section handles 25 A continuous current and 260 W dissipation. Junction temperature operates from -20 °C to +150 °C with an isolation voltage of 2500 V RMS. The module includes fault output signals, under-voltage and over-temperature protection with 20 °C hysteresis, and meets UL 1557 and RoHS directive standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM50RG1B120 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |