The MRF587 is an NPN silicon high-frequency transistor designed for high-gain, low-noise, ultra-linear amplifiers in CATV, MATV, and instrumentation applications. It features a noise figure of 3.0 dB at 500 MHz with a collector current of 90 mA, a maximum power gain of 16.5 dB at 500 MHz, and a transition frequency of 5.5 GHz. The device has third-order intermodulation distortion of -70 dB and a second-order intercept point of 125 dBμV. It uses an ion-implanted process with an all-gold metal system and nichrome emitter ballast resistors. The transistor is packaged in a CASE 244A-01, STYLE 1 package.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MRF587 |
| Product Name | RF Small Signal Transistor Bipolar/HBT |
| Power Gain | 13 dB |