Richardson RFPD RF Mixer HMC8191LC4TR-R5

Description
HMC8191 is a passive wideband I/Q MMIC mixer that can be used either as an image reject mixer for receiver operations or as a single sideband upconverter for transmitter operations. With an RF and LO range of 6 GHz to 26.5 GHz, and an IF bandwidth of dc to 5 GHz, the HMC8191 is ideal for applications requiring wide frequency range, excellent RF performance, and a simpler design with fewer parts and a smaller printed circuit board (PCB) footprint. A single HMC8191 can replace multiple narrowband mixers in a design. The inherent I/Q architecture of the HMC8191 offers excellent image rejection and thereby eliminates the need for expensive filtering for unwanted sidebands. The mixer also provides excellent LO to RF and LO to IF isolation and reduces the effect of LO leakage to ensure signal integrity The HMC8191 is fabricated on a GaAs MESFET process and uses Analog Devices, Inc., mixer cells and a 90-degree hybrid. It is available in a compact 4 mm × 4 mm, 24-lead LFCSP package and operates over a −40 C to +85 C temperature range.
Request a Quote Datasheet
Description
HMC8191 is a passive wideband I/Q MMIC mixer that can be used either as an image reject mixer for receiver operations or as a single sideband upconverter for transmitter operations. With an RF and LO range of 6 GHz to 26.5 GHz, and an IF bandwidth of dc to 5 GHz, the HMC8191 is ideal for applications requiring wide frequency range, excellent RF performance, and a simpler design with fewer parts and a smaller printed circuit board (PCB) footprint. A single HMC8191 can replace multiple narrowband mixers in a design. The inherent I/Q architecture of the HMC8191 offers excellent image rejection and thereby eliminates the need for expensive filtering for unwanted sidebands. The mixer also provides excellent LO to RF and LO to IF isolation and reduces the effect of LO leakage to ensure signal integrity The HMC8191 is fabricated on a GaAs MESFET process and uses Analog Devices, Inc., mixer cells and a 90-degree hybrid. It is available in a compact 4 mm × 4 mm, 24-lead LFCSP package and operates over a −40 C to +85 C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - HMC8191LC4TR-R5 - Richardson RFPD
Downers Grove, IL, United States
HMC8191 is a passive wideband I/Q MMIC mixer that can be used either as an image reject mixer for receiver operations or as a single sideband upconverter for transmitter operations. With an RF and LO range of 6 GHz to 26.5 GHz, and an IF bandwidth of dc to 5 GHz, the HMC8191 is ideal for applications requiring wide frequency range, excellent RF performance, and a simpler design with fewer parts and a smaller printed circuit board (PCB) footprint. A single HMC8191 can replace multiple narrowband mixers in a design. The inherent I/Q architecture of the HMC8191 offers excellent image rejection and thereby eliminates the need for expensive filtering for unwanted sidebands. The mixer also provides excellent LO to RF and LO to IF isolation and reduces the effect of LO leakage to ensure signal integrity The HMC8191 is fabricated on a GaAs MESFET process and uses Analog Devices, Inc., mixer cells and a 90-degree hybrid. It is available in a compact 4 mm × 4 mm, 24-lead LFCSP package and operates over a −40 C to +85 C temperature range.

HMC8191 is a passive wideband I/Q MMIC mixer that can be used either as an image reject mixer for receiver operations or as a single sideband upconverter for transmitter operations. With an RF and LO range of 6 GHz to 26.5 GHz, and an IF bandwidth of dc to 5 GHz, the HMC8191 is ideal for applications requiring wide frequency range, excellent RF performance, and a simpler design with fewer parts and a smaller printed circuit board (PCB) footprint. A single HMC8191 can replace multiple narrowband mixers in a design.

The inherent I/Q architecture of the HMC8191 offers excellent image rejection and thereby eliminates the need for expensive filtering for unwanted sidebands. The mixer also provides excellent LO to RF and LO to IF isolation and reduces the effect of LO leakage to ensure signal integrity

The HMC8191 is fabricated on a GaAs MESFET process and uses Analog Devices, Inc., mixer cells and a 90-degree hybrid. It is available in a compact 4 mm × 4 mm, 24-lead LFCSP package and operates over a −40 C to +85 C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number HMC8191LC4TR-R5
Product Name RF Mixer
Package Type LFCSP
LO Power 18
Intercept Point (IP3) 24 dBm
RF 6000 to 26500 MHz
LO 6000 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixer - HMC521ACHIPS - Richardson RFPD
Specs
Package Type Die
LO Power 15
Intercept Point (IP3) 19 dBm
View Details