The HMC798ALC4 is a 24 GHz to 34 GHz subharmonically pumped (×2) MMIC mixer with an integrated LO amplifier housed in a leadless, RoHS compliant LCC package. The HMC798ALC4 can be used as an upconverter or downconverter between 24 GHz and 34 GHz.
The 2 × LO to radio frequency (RF) isolation is typically 30 dB in a 24 GHz to 30 GHz frequency range and 36 dB in a 30 GHz o 34 GHz frequency range, eliminating the need for additional filtering. The LO amplifier is single bias at a 5 V dc with a typical 4 dBm LO drive level requirement The HMC798ALC4 eliminates the need for wire bonding, allowing use of surface-mount technology (SMT) manufacturing techniques.
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | HMC798ALC4TR-R5 |
| Product Name | RF Mixer |
| Package Type | LCC |
| Intercept Point (IP3) | 23 dBm |
| RF | 24000 to 34000 MHz |
| LO | 12000 to 18000 MHz |
| IF | 0.0 to 4000 MHz |