Richardson RFPD RF Mixer HMC219BMS8GETR

Description
The HMC219B is an ultraminiature, general-purpose, double balanced mixer in an 8-lead plastic surface mini small outline package with exposed pad (MINI_SO_EP). This passive monolithic microwave integrated circuit (MMIC) mixer is fabricated in a gallium arsenide (GaAs) metal semiconductor field effect transistor (MESFET) process and requires no external components or matching circuitry. The device can be used as an upconverter, downconverter, biphase demodulator, or phase comparator from 2.5 GHz to 7.0 GHz. The HMC219B provides excellent local oscillator (LO) to radio frequency (RF) isolation and LO to intermediate frequency (IF) isolation due to optimized balun structures. The RoHS compliant HMC219B eliminates the need for wire bonding and is compatible with high volume surface-mount manufacturing techniques. The consistent MMIC performance improves system operation and assures regulatory compliance with HiperLAN, U-NII, and ISM.
Request a Quote Datasheet
Description
The HMC219B is an ultraminiature, general-purpose, double balanced mixer in an 8-lead plastic surface mini small outline package with exposed pad (MINI_SO_EP). This passive monolithic microwave integrated circuit (MMIC) mixer is fabricated in a gallium arsenide (GaAs) metal semiconductor field effect transistor (MESFET) process and requires no external components or matching circuitry. The device can be used as an upconverter, downconverter, biphase demodulator, or phase comparator from 2.5 GHz to 7.0 GHz. The HMC219B provides excellent local oscillator (LO) to radio frequency (RF) isolation and LO to intermediate frequency (IF) isolation due to optimized balun structures. The RoHS compliant HMC219B eliminates the need for wire bonding and is compatible with high volume surface-mount manufacturing techniques. The consistent MMIC performance improves system operation and assures regulatory compliance with HiperLAN, U-NII, and ISM.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - HMC219BMS8GETR - Richardson RFPD
Downers Grove, IL, United States
The HMC219B is an ultraminiature, general-purpose, double balanced mixer in an 8-lead plastic surface mini small outline package with exposed pad (MINI_SO_EP). This passive monolithic microwave integrated circuit (MMIC) mixer is fabricated in a gallium arsenide (GaAs) metal semiconductor field effect transistor (MESFET) process and requires no external components or matching circuitry. The device can be used as an upconverter, downconverter, biphase demodulator, or phase comparator from 2.5 GHz to 7.0 GHz. The HMC219B provides excellent local oscillator (LO) to radio frequency (RF) isolation and LO to intermediate frequency (IF) isolation due to optimized balun structures. The RoHS compliant HMC219B eliminates the need for wire bonding and is compatible with high volume surface-mount manufacturing techniques. The consistent MMIC performance improves system operation and assures regulatory compliance with HiperLAN, U-NII, and ISM.

The HMC219B is an ultraminiature, general-purpose, double balanced mixer in an 8-lead plastic surface mini small outline package with exposed pad (MINI_SO_EP). This passive monolithic microwave integrated circuit (MMIC) mixer is fabricated in a gallium arsenide (GaAs) metal semiconductor field effect transistor (MESFET) process and requires no external components or matching circuitry. The device can be used as an upconverter, downconverter, biphase demodulator, or phase comparator from 2.5 GHz to 7.0 GHz.

The HMC219B provides excellent local oscillator (LO) to radio frequency (RF) isolation and LO to intermediate frequency (IF) isolation due to optimized balun structures. The RoHS compliant HMC219B eliminates the need for wire bonding and is compatible with high volume surface-mount manufacturing techniques. The consistent MMIC performance improves system operation and assures regulatory compliance with HiperLAN, U-NII, and ISM.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number HMC219BMS8GETR
Product Name RF Mixer
Package Type MSOP
LO Power +13 dBm
Intercept Point (IP3) 18 dBm
RF 2500 to 7000 MHz
LO 2500 to 7000 MHz
Unlock Full Specs
to access all available technical data

Similar Products