Richardson RFPD Linear ICs - Evaluation Board EVAL-AD7998EBZ

Description
The AD7998 is an 8 channel, 12-bit, high speed, low power, successive-approxima tion ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains an eight channel multiplexer and track/hold amplifier.The AD7998 provides a two-wire serial interface, which is compatible with I2C interfaces. Each part comes in two versions, AD7998-0 and AD7998-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7998-0 supports Standard and Fast I2C Interface Modes. The I2C Interface on the AD7998-1 supports Standard, Fast and two High-Speed I2C Interface Modes.
Request a Quote Datasheet
Description
The AD7998 is an 8 channel, 12-bit, high speed, low power, successive-approxima tion ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains an eight channel multiplexer and track/hold amplifier.The AD7998 provides a two-wire serial interface, which is compatible with I2C interfaces. Each part comes in two versions, AD7998-0 and AD7998-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7998-0 supports Standard and Fast I2C Interface Modes. The I2C Interface on the AD7998-1 supports Standard, Fast and two High-Speed I2C Interface Modes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear ICs - Evaluation Board - EVAL-AD7998EBZ - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
EVAL-AD7998EBZ
Linear ICs - Evaluation Board EVAL-AD7998EBZ
The AD7998 is an 8 channel, 12-bit, high speed, low power, successive-approxima tion ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains an eight channel multiplexer and track/hold amplifier.The AD7998 provides a two-wire serial interface, which is compatible with I2C interfaces. Each part comes in two versions, AD7998-0 and AD7998-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7998-0 supports Standard and Fast I2C Interface Modes. The I2C Interface on the AD7998-1 supports Standard, Fast and two High-Speed I2C Interface Modes.

The AD7998 is an 8 channel, 12-bit, high speed, low power, successive-approximation ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains an eight channel multiplexer and track/hold amplifier.The AD7998 provides a two-wire serial interface, which is compatible with I2C interfaces. Each part comes in two versions, AD7998-0 and AD7998-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7998-0 supports Standard and Fast I2C Interface Modes. The I2C Interface on the AD7998-1 supports Standard, Fast and two High-Speed I2C Interface Modes.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number EVAL-AD7998EBZ
Product Name Linear ICs - Evaluation Board
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Amplifier Evaluation Board/Designer Kit - 103739-HMC287MS8 - Richardson RFPD
Specs
Category Developement Board; Development Suite / Kit
Supported System RF
Manufacturer Analog Devices, Inc. (ADI)
View Details
Frequency Control Evaluation Board - 131521-HMC933LP4E - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Frequency Control Evaluation Board - 117198-HMC630LP3 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Frequency Control Evaluation Board - 106137-HMC444LP4 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details