The AD7944 is a 14-bit, 2.5 MSPS successive approximation analog-to-digital converter (SAR ADC). It contains a low power, high speed, 14-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and a versatile serial interface port. On the rising edge of CNV, the AD7944 samples an analog input, IN+, between 0 V and VREF with respect to a ground sense, IN-. The AD7944 features a very high sampling rate turbo mode (TURBO high) and areduced power normal mode (TURBO low) for low power applications where the power is scaled with the throughput. In normal mode (TURBO low), the SPI-compatible serial inter-face also features the ability, using the SDI input, to daisy-chain several ADCs on a single 3-wire bus and provide an optional busy indicator. The serial interface is compatible with 1.8 V, 2.5 V, and 2.7 V supplies using the separate VIO supply. The AD7944 is available in a 20-lead LFCSP with operationspecified from -40°C to +85°C.
| Richardson RFPD | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | EVAL-AD7944EBZ |
| Product Name | Linear ICs - Evaluation Board |
| Category | Developement Board |