Richardson RFPD Linear ICs - Evaluation Board EVAL-AD7797EBZ

Description
The AD7797 is a complete analog front end for high precision bridge sensor applications such as weighscales. The AD7797 contains a ?-? ADC capable of 24-bit resolution. The on-chip instrumentation amplifier has a fixed gain of 128 so signals of small amplitude such as those from bridge sensors can be interfaced directly to the ADC.The part has one differential input. The device also contains a temperature sensor which is internally connected to the ADC. This temperature sensor can be used to perform temperature compensation of the bridge. The device can be operated with the internal clock, or alternatively, an external clock can be used. The output data rate from the parts is software-programmabl e and can be varied from 4.17 Hz to 123 Hz.The part operates with a power supply from 2.7 V to 5.25 V. It consumes a current of 250 µA typical and is housed in a 16-lead TSSOP package.
Request a Quote Datasheet
Description
The AD7797 is a complete analog front end for high precision bridge sensor applications such as weighscales. The AD7797 contains a ?-? ADC capable of 24-bit resolution. The on-chip instrumentation amplifier has a fixed gain of 128 so signals of small amplitude such as those from bridge sensors can be interfaced directly to the ADC.The part has one differential input. The device also contains a temperature sensor which is internally connected to the ADC. This temperature sensor can be used to perform temperature compensation of the bridge. The device can be operated with the internal clock, or alternatively, an external clock can be used. The output data rate from the parts is software-programmabl e and can be varied from 4.17 Hz to 123 Hz.The part operates with a power supply from 2.7 V to 5.25 V. It consumes a current of 250 µA typical and is housed in a 16-lead TSSOP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear ICs - Evaluation Board - EVAL-AD7797EBZ - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
EVAL-AD7797EBZ
Linear ICs - Evaluation Board EVAL-AD7797EBZ
The AD7797 is a complete analog front end for high precision bridge sensor applications such as weighscales. The AD7797 contains a ?-? ADC capable of 24-bit resolution. The on-chip instrumentation amplifier has a fixed gain of 128 so signals of small amplitude such as those from bridge sensors can be interfaced directly to the ADC.The part has one differential input. The device also contains a temperature sensor which is internally connected to the ADC. This temperature sensor can be used to perform temperature compensation of the bridge. The device can be operated with the internal clock, or alternatively, an external clock can be used. The output data rate from the parts is software-programmabl e and can be varied from 4.17 Hz to 123 Hz.The part operates with a power supply from 2.7 V to 5.25 V. It consumes a current of 250 µA typical and is housed in a 16-lead TSSOP package.

The AD7797 is a complete analog front end for high precision bridge sensor applications such as weighscales. The AD7797 contains a ?-? ADC capable of 24-bit resolution. The on-chip instrumentation amplifier has a fixed gain of 128 so signals of small amplitude such as those from bridge sensors can be interfaced directly to the ADC.The part has one differential input. The device also contains a temperature sensor which is internally connected to the ADC. This temperature sensor can be used to perform temperature compensation of the bridge. The device can be operated with the internal clock, or alternatively, an external clock can be used. The output data rate from the parts is software-programmable and can be varied from 4.17 Hz to 123 Hz.The part operates with a power supply from 2.7 V to 5.25 V. It consumes a current of 250 µA typical and is housed in a 16-lead TSSOP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number EVAL-AD7797EBZ
Product Name Linear ICs - Evaluation Board
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Switch Evaluation Board - 105143-HMC284AMS8G - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
RF & MW Amplifier Evaluation Board/Designer Kit - 130008-HMC921LP4E - Richardson RFPD
Specs
Category Developement Board; Development Suite / Kit
Supported System RF
Manufacturer Analog Devices, Inc. (ADI)
View Details
Frequency Control Evaluation Board - 131521-HMC933LP4E - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Switch Evaluation Board - 104172-HMC244G16 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details