Richardson RFPD Linear ICs - Evaluation Board EVAL-AD7785EBZ

Description
The AD7785 is a low power, low noise, complete analog front ends for high precision measurement applications. It contains a low noise 20-bit S-? ADC with three differential analog inputs. The on-chip, low noise instrumentation amplifier means that signals of small amplitude can be interfaced directly to the ADC. With a gain setting of 64, the rms noise is 40 nV when the update rate equals 4.17 Hz.The device contains a precision low noise, low drift internal band gap reference and can also accept an external differential reference. Other on-chip features include programmable excitation current sources, burnout currents, and a bias voltage generator, the bias voltage generator being used to set the common-mode voltage of a channel to AVDD/2.The device can be operated with either the internal clock or an external clock. The output data rate from the part is software-programmabl e and can be varied from 4.17 Hz to 470 Hz.The part operates with a power supply from 2.7 V to 5.25 V. It consumes a current of 400 µA typical and is housed in 16-lead TSSOP packages.
Request a Quote Datasheet
Description
The AD7785 is a low power, low noise, complete analog front ends for high precision measurement applications. It contains a low noise 20-bit S-? ADC with three differential analog inputs. The on-chip, low noise instrumentation amplifier means that signals of small amplitude can be interfaced directly to the ADC. With a gain setting of 64, the rms noise is 40 nV when the update rate equals 4.17 Hz.The device contains a precision low noise, low drift internal band gap reference and can also accept an external differential reference. Other on-chip features include programmable excitation current sources, burnout currents, and a bias voltage generator, the bias voltage generator being used to set the common-mode voltage of a channel to AVDD/2.The device can be operated with either the internal clock or an external clock. The output data rate from the part is software-programmabl e and can be varied from 4.17 Hz to 470 Hz.The part operates with a power supply from 2.7 V to 5.25 V. It consumes a current of 400 µA typical and is housed in 16-lead TSSOP packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear ICs - Evaluation Board - EVAL-AD7785EBZ - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
EVAL-AD7785EBZ
Linear ICs - Evaluation Board EVAL-AD7785EBZ
The AD7785 is a low power, low noise, complete analog front ends for high precision measurement applications. It contains a low noise 20-bit S-? ADC with three differential analog inputs. The on-chip, low noise instrumentation amplifier means that signals of small amplitude can be interfaced directly to the ADC. With a gain setting of 64, the rms noise is 40 nV when the update rate equals 4.17 Hz.The device contains a precision low noise, low drift internal band gap reference and can also accept an external differential reference. Other on-chip features include programmable excitation current sources, burnout currents, and a bias voltage generator, the bias voltage generator being used to set the common-mode voltage of a channel to AVDD/2.The device can be operated with either the internal clock or an external clock. The output data rate from the part is software-programmabl e and can be varied from 4.17 Hz to 470 Hz.The part operates with a power supply from 2.7 V to 5.25 V. It consumes a current of 400 µA typical and is housed in 16-lead TSSOP packages.

The AD7785 is a low power, low noise, complete analog front ends for high precision measurement applications. It contains a low noise 20-bit S-? ADC with three differential analog inputs. The on-chip, low noise instrumentation amplifier means that signals of small amplitude can be interfaced directly to the ADC. With a gain setting of 64, the rms noise is 40 nV when the update rate equals 4.17 Hz.The device contains a precision low noise, low drift internal band gap reference and can also accept an external differential reference. Other on-chip features include programmable excitation current sources, burnout currents, and a bias voltage generator, the bias voltage generator being used to set the common-mode voltage of a channel to AVDD/2.The device can be operated with either the internal clock or an external clock. The output data rate from the part is software-programmable and can be varied from 4.17 Hz to 470 Hz.The part operates with a power supply from 2.7 V to 5.25 V. It consumes a current of 400 µA typical and is housed in 16-lead TSSOP packages.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number EVAL-AD7785EBZ
Product Name Linear ICs - Evaluation Board
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Evaluation Boards - 119197-HMC652LP2E - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Switch Evaluation Board - 115195-HMC536LP2 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
RF & MW Amplifier Evaluation Board/Designer Kit - 123815-HMC751LC4 - Richardson RFPD
Specs
Category Developement Board; Development Suite / Kit
Supported System RF
Manufacturer Analog Devices, Inc. (ADI)
View Details
RF & MW Amplifier Evaluation Board/Designer Kit - 110957-HMC453ST89 - Richardson RFPD
Specs
Category Developement Board; Development Suite / Kit
Supported System RF
Manufacturer Analog Devices, Inc. (ADI)
View Details