The AD7730L is a complete analog front end for weigh-scale and pressure measurement applications. The device accepts low-level signals directly from a transducer and outputs a serial digital word. The input signal is applied to a proprietary programmable gain front end based around an analog modulator. The modulator output is processed by a low pass programmable digital filter, allowing adjustment of filter cutoff, output rate and settling time.The part features two buffered differential programmable gain analog inputs as well as a differential reference input. The device operates from a single +5 V supply. It accepts four unipolar analog input ranges: 0 mV to +10 mV, +20 mV, +40 mV and +80 mV and four bipolar ranges: ±10 mV, ±20 mV, ±40 mV and ±80 mV. The peak-to-peak resolution achievable directly from the part is 1 in 110,000 counts. An on-chip 6-bit DAC allows the removal of TARE voltages. Clock signals for synchronizing ac excitation of the bridge are also provided.The serial interface on the part can be configured for three-wire operation and is compatible with microcontrollers and digital signal processors. The AD7730L contains self-calibration and system calibration options, and features an offset drift of less than 5 nV/°C and a gain drift of less than 3 ppm/°C. The part is available in a 24-lead SOIC and 24-lead TSSOP package. It is a lower power version of the AD7730 (approximately 1/3 the power).
| Richardson RFPD | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | EVAL-AD7730LEBZ |
| Product Name | Linear ICs - Evaluation Board |
| Category | Developement Board |