Richardson RFPD Linear ICs - Evaluation Board EVAL-AD7171EBZ

Description
The AD7171 is a very low power 16-bit analog-to-digital converter (ADC). It contains a precision 16-bit S-? ADC and an on-chip oscillator. Consuming only 110 µA, the AD7171 is particularly suitable for portable or battery operated products where very low power is a requirement. The AD7171 also has a power down mode in which the device consumes 5 µA, thus increasing the battery life of the product.For ease-of-use, all the features of the AD7171 are controlled by dedicated pins. Each time a data read occurs, 8 status bits are appended to the 16-bit conversion. These status bits contain a pattern sequence that can be used to confirm the validity of the serial transfer.The output data rate of the AD7171 is 125 Hz while the settling time is 24 ms. The AD7171 has one differential input and has a gain of 1. This is useful in applications where the user needs to use an external amplifier to implement system-specific filtering or gain requirements.The AD7171 operates with a power supply from 2.7 V to 5.25 V. It is available in a 10-lead LFCSP package.
Request a Quote Datasheet
Description
The AD7171 is a very low power 16-bit analog-to-digital converter (ADC). It contains a precision 16-bit S-? ADC and an on-chip oscillator. Consuming only 110 µA, the AD7171 is particularly suitable for portable or battery operated products where very low power is a requirement. The AD7171 also has a power down mode in which the device consumes 5 µA, thus increasing the battery life of the product.For ease-of-use, all the features of the AD7171 are controlled by dedicated pins. Each time a data read occurs, 8 status bits are appended to the 16-bit conversion. These status bits contain a pattern sequence that can be used to confirm the validity of the serial transfer.The output data rate of the AD7171 is 125 Hz while the settling time is 24 ms. The AD7171 has one differential input and has a gain of 1. This is useful in applications where the user needs to use an external amplifier to implement system-specific filtering or gain requirements.The AD7171 operates with a power supply from 2.7 V to 5.25 V. It is available in a 10-lead LFCSP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear ICs - Evaluation Board - EVAL-AD7171EBZ - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
EVAL-AD7171EBZ
Linear ICs - Evaluation Board EVAL-AD7171EBZ
The AD7171 is a very low power 16-bit analog-to-digital converter (ADC). It contains a precision 16-bit S-? ADC and an on-chip oscillator. Consuming only 110 µA, the AD7171 is particularly suitable for portable or battery operated products where very low power is a requirement. The AD7171 also has a power down mode in which the device consumes 5 µA, thus increasing the battery life of the product.For ease-of-use, all the features of the AD7171 are controlled by dedicated pins. Each time a data read occurs, 8 status bits are appended to the 16-bit conversion. These status bits contain a pattern sequence that can be used to confirm the validity of the serial transfer.The output data rate of the AD7171 is 125 Hz while the settling time is 24 ms. The AD7171 has one differential input and has a gain of 1. This is useful in applications where the user needs to use an external amplifier to implement system-specific filtering or gain requirements.The AD7171 operates with a power supply from 2.7 V to 5.25 V. It is available in a 10-lead LFCSP package.

The AD7171 is a very low power 16-bit analog-to-digital converter (ADC). It contains a precision 16-bit S-? ADC and an on-chip oscillator. Consuming only 110 µA, the AD7171 is particularly suitable for portable or battery operated products where very low power is a requirement. The AD7171 also has a power down mode in which the device consumes 5 µA, thus increasing the battery life of the product.For ease-of-use, all the features of the AD7171 are controlled by dedicated pins. Each time a data read occurs, 8 status bits are appended to the 16-bit conversion. These status bits contain a pattern sequence that can be used to confirm the validity of the serial transfer.The output data rate of the AD7171 is 125 Hz while the settling time is 24 ms. The AD7171 has one differential input and has a gain of 1. This is useful in applications where the user needs to use an external amplifier to implement system-specific filtering or gain requirements.The AD7171 operates with a power supply from 2.7 V to 5.25 V. It is available in a 10-lead LFCSP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electronic Development Boards
Product Number EVAL-AD7171EBZ
Product Name Linear ICs - Evaluation Board
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Control Evaluation Board - 131372-HMC951LP4E - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
Attenuator - Evaluation Boards - 119197-HMC657LP2 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details
RF & MW Amplifier Evaluation Board/Designer Kit - 130656-HMC972LP5E - Richardson RFPD
Specs
Category Developement Board; Development Suite / Kit
Supported System RF
Manufacturer Analog Devices, Inc. (ADI)
View Details
Attenuator - Evaluation Boards - 107010-HMC472ALP4 - Richardson RFPD
Specs
Category Developement Board
Manufacturer Analog Devices, Inc. (ADI)
View Details