Richardson RFPD Converter - DAC EVAL-AD5757SDZ

Description
The AD5757 is a quad, current output DAC that operates with a power supply range from 10.8 V to 33 V. On-chip dynamic power control minimizes package power dissipation by regulat-ing the voltage on the output driver from 7.4 V to 29.5 V using a dc-to-dc boost converter optimized for minimum on-chip power dissipation.Each channel has a corresponding CHART pin so that HART signals can be coupled onto the current output of the AD5757.The part uses a versatile 3-wire serial interface that operates at clock rates up to 30 MHz and that is compatible with standard SPI, QSPI™, MICROWIRE™, DSP and microcontroller interface standards. The interface also features optional CRC-8 packet error checking as well as a watchdog timer that monitors activity on the interface.Product Highlights Dynamic power control for thermal management. 16-bit performance. Multichannel. HART Compliant.
Request a Quote Datasheet
Description
The AD5757 is a quad, current output DAC that operates with a power supply range from 10.8 V to 33 V. On-chip dynamic power control minimizes package power dissipation by regulat-ing the voltage on the output driver from 7.4 V to 29.5 V using a dc-to-dc boost converter optimized for minimum on-chip power dissipation.Each channel has a corresponding CHART pin so that HART signals can be coupled onto the current output of the AD5757.The part uses a versatile 3-wire serial interface that operates at clock rates up to 30 MHz and that is compatible with standard SPI, QSPI™, MICROWIRE™, DSP and microcontroller interface standards. The interface also features optional CRC-8 packet error checking as well as a watchdog timer that monitors activity on the interface.Product Highlights Dynamic power control for thermal management. 16-bit performance. Multichannel. HART Compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - EVAL-AD5757SDZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
EVAL-AD5757SDZ
Converter - DAC EVAL-AD5757SDZ
The AD5757 is a quad, current output DAC that operates with a power supply range from 10.8 V to 33 V. On-chip dynamic power control minimizes package power dissipation by regulat-ing the voltage on the output driver from 7.4 V to 29.5 V using a dc-to-dc boost converter optimized for minimum on-chip power dissipation.Each channel has a corresponding CHART pin so that HART signals can be coupled onto the current output of the AD5757.The part uses a versatile 3-wire serial interface that operates at clock rates up to 30 MHz and that is compatible with standard SPI, QSPI™, MICROWIRE™, DSP and microcontroller interface standards. The interface also features optional CRC-8 packet error checking as well as a watchdog timer that monitors activity on the interface.Product Highlights Dynamic power control for thermal management. 16-bit performance. Multichannel. HART Compliant.

The AD5757 is a quad, current output DAC that operates with a power supply range from 10.8 V to 33 V. On-chip dynamic power control minimizes package power dissipation by regulat-ing the voltage on the output driver from 7.4 V to 29.5 V using a dc-to-dc boost converter optimized for minimum on-chip power dissipation.Each channel has a corresponding CHART pin so that HART signals can be coupled onto the current output of the AD5757.The part uses a versatile 3-wire serial interface that operates at clock rates up to 30 MHz and that is compatible with standard SPI, QSPI™, MICROWIRE™, DSP and microcontroller interface standards. The interface also features optional CRC-8 packet error checking as well as a watchdog timer that monitors activity on the interface.Product Highlights

  1. Dynamic power control for thermal management.
  2. 16-bit performance.
  3. Multichannel.
  4. HART Compliant.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number EVAL-AD5757SDZ
Product Name Converter - DAC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5327BRUZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details
Converter - DAC - AD5421CREZ-RL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 16 bits
View Details