Richardson RFPD Converter - DAC EVAL-AD5542ASDZ

Description
The AD5512A/AD5542A are single, 12-/16-bit, serial input, unbuffered voltage output digital-to-analog converters (DAC) that operate from a single 2.7 V to 5.5 V supply. The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing 1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of -40°C to +85°C (AD5542A) or -40°C to +125°C (AD5512A).Offering unbuffered outputs, the AD5512A/AD5542A achieve a 1 µs settling time with low offset errors ideal for high speed open loop control.The AD5512A/AD5542A incorporate a bipolar mode of operation that generates a ±VREF output swing. The AD5512A/AD5542A also include Kelvin sense connections for the reference and analog ground pins to reduce layout sensitivity.The AD5512A/AD5542A are available in a 16-lead LFCSP with the AD5542A also available in a 10-lead LFCSP and a 16-lead TSSOP. The AD5512A/AD5542A use a versatile 3-wire interface that is compatible with 50 MHz SPI, QSPI™, MICROWIRE™, and DSP interface standards.
Request a Quote Datasheet
Description
The AD5512A/AD5542A are single, 12-/16-bit, serial input, unbuffered voltage output digital-to-analog converters (DAC) that operate from a single 2.7 V to 5.5 V supply. The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing 1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of -40°C to +85°C (AD5542A) or -40°C to +125°C (AD5512A).Offering unbuffered outputs, the AD5512A/AD5542A achieve a 1 µs settling time with low offset errors ideal for high speed open loop control.The AD5512A/AD5542A incorporate a bipolar mode of operation that generates a ±VREF output swing. The AD5512A/AD5542A also include Kelvin sense connections for the reference and analog ground pins to reduce layout sensitivity.The AD5512A/AD5542A are available in a 16-lead LFCSP with the AD5542A also available in a 10-lead LFCSP and a 16-lead TSSOP. The AD5512A/AD5542A use a versatile 3-wire interface that is compatible with 50 MHz SPI, QSPI™, MICROWIRE™, and DSP interface standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - EVAL-AD5542ASDZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
EVAL-AD5542ASDZ
Converter - DAC EVAL-AD5542ASDZ
The AD5512A/AD5542A are single, 12-/16-bit, serial input, unbuffered voltage output digital-to-analog converters (DAC) that operate from a single 2.7 V to 5.5 V supply. The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing 1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of -40°C to +85°C (AD5542A) or -40°C to +125°C (AD5512A).Offering unbuffered outputs, the AD5512A/AD5542A achieve a 1 µs settling time with low offset errors ideal for high speed open loop control.The AD5512A/AD5542A incorporate a bipolar mode of operation that generates a ±VREF output swing. The AD5512A/AD5542A also include Kelvin sense connections for the reference and analog ground pins to reduce layout sensitivity.The AD5512A/AD5542A are available in a 16-lead LFCSP with the AD5542A also available in a 10-lead LFCSP and a 16-lead TSSOP. The AD5512A/AD5542A use a versatile 3-wire interface that is compatible with 50 MHz SPI, QSPI™, MICROWIRE™, and DSP interface standards.

The AD5512A/AD5542A are single, 12-/16-bit, serial input, unbuffered voltage output digital-to-analog converters (DAC) that operate from a single 2.7 V to 5.5 V supply. The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing 1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of -40°C to +85°C (AD5542A) or -40°C to +125°C (AD5512A).Offering unbuffered outputs, the AD5512A/AD5542A achieve a 1 µs settling time with low offset errors ideal for high speed open loop control.The AD5512A/AD5542A incorporate a bipolar mode of operation that generates a ±VREF output swing. The AD5512A/AD5542A also include Kelvin sense connections for the reference and analog ground pins to reduce layout sensitivity.The AD5512A/AD5542A are available in a 16-lead LFCSP with the AD5542A also available in a 10-lead LFCSP and a 16-lead TSSOP. The AD5512A/AD5542A use a versatile 3-wire interface that is compatible with 50 MHz SPI, QSPI™, MICROWIRE™, and DSP interface standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number EVAL-AD5542ASDZ
Product Name Converter - DAC
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5583YRVZ - Richardson RFPD
Specs
Resolution 10 bits
View Details
Converter - DAC - AD5304ACPZ-REEL7 - Richardson RFPD
Specs
Resolution 8 bits
View Details
Converter - DAC - AD5337BRMZ - Richardson RFPD
Specs
Package Type SOP
Resolution 8 bits
View Details