Richardson RFPD Converter - DAC DAC8512FSZ-REEL

Description
The DAC8512 is a complete serial input, 12-bit, voltage output digital-to-analog converter designed to operate from a single +5 V supply. It contains the DAC, input shift register and latches, reference and a rail-to-rail output amplifier. Built using a CBCMOS process, these monolithic DACs offer the user low cost, and ease of use in +5 V only systems.Coding for the DAC8512 is natural binary with the MSB loaded first. The output op amp can swing to either rail and is set to a range of 0 V to +4.095 V-for a one-millivolt-per-bi t resolution. It is capable of sinking and sourcing 5 mA. An on-chip reference is laser trimmed to provide an accurate full-scale output voltage of 4.095 V.Serial interface is high speed, three-wire, DSP compatible with data in (SDI), clock(CLK) and load strobe (LD). There is also a chip-select pin for connecting multiple DACs.A CLR input sets the output to zero scale at power on or upon user demand.The DAC8512 is specified over the extended industrial (-40°C to +85°C) temperature range. DAC8512s are available in plastic DIPs and SO-8 surface mount packages.
Request a Quote Datasheet
Description
The DAC8512 is a complete serial input, 12-bit, voltage output digital-to-analog converter designed to operate from a single +5 V supply. It contains the DAC, input shift register and latches, reference and a rail-to-rail output amplifier. Built using a CBCMOS process, these monolithic DACs offer the user low cost, and ease of use in +5 V only systems.Coding for the DAC8512 is natural binary with the MSB loaded first. The output op amp can swing to either rail and is set to a range of 0 V to +4.095 V-for a one-millivolt-per-bi t resolution. It is capable of sinking and sourcing 5 mA. An on-chip reference is laser trimmed to provide an accurate full-scale output voltage of 4.095 V.Serial interface is high speed, three-wire, DSP compatible with data in (SDI), clock(CLK) and load strobe (LD). There is also a chip-select pin for connecting multiple DACs.A CLR input sets the output to zero scale at power on or upon user demand.The DAC8512 is specified over the extended industrial (-40°C to +85°C) temperature range. DAC8512s are available in plastic DIPs and SO-8 surface mount packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - DAC8512FSZ-REEL - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
DAC8512FSZ-REEL
Converter - DAC DAC8512FSZ-REEL
The DAC8512 is a complete serial input, 12-bit, voltage output digital-to-analog converter designed to operate from a single +5 V supply. It contains the DAC, input shift register and latches, reference and a rail-to-rail output amplifier. Built using a CBCMOS process, these monolithic DACs offer the user low cost, and ease of use in +5 V only systems.Coding for the DAC8512 is natural binary with the MSB loaded first. The output op amp can swing to either rail and is set to a range of 0 V to +4.095 V-for a one-millivolt-per-bi t resolution. It is capable of sinking and sourcing 5 mA. An on-chip reference is laser trimmed to provide an accurate full-scale output voltage of 4.095 V.Serial interface is high speed, three-wire, DSP compatible with data in (SDI), clock(CLK) and load strobe (LD). There is also a chip-select pin for connecting multiple DACs.A CLR input sets the output to zero scale at power on or upon user demand.The DAC8512 is specified over the extended industrial (-40°C to +85°C) temperature range. DAC8512s are available in plastic DIPs and SO-8 surface mount packages.

The DAC8512 is a complete serial input, 12-bit, voltage output digital-to-analog converter designed to operate from a single +5 V supply. It contains the DAC, input shift register and latches, reference and a rail-to-rail output amplifier. Built using a CBCMOS process, these monolithic DACs offer the user low cost, and ease of use in +5 V only systems.Coding for the DAC8512 is natural binary with the MSB loaded first. The output op amp can swing to either rail and is set to a range of 0 V to +4.095 V-for a one-millivolt-per-bit resolution. It is capable of sinking and sourcing 5 mA. An on-chip reference is laser trimmed to provide an accurate full-scale output voltage of 4.095 V.Serial interface is high speed, three-wire, DSP compatible with data in (SDI), clock(CLK) and load strobe (LD). There is also a chip-select pin for connecting multiple DACs.A CLR input sets the output to zero scale at power on or upon user demand.The DAC8512 is specified over the extended industrial (-40°C to +85°C) temperature range. DAC8512s are available in plastic DIPs and SO-8 surface mount packages.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number DAC8512FSZ-REEL
Product Name Converter - DAC
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5373BSTZ - Richardson RFPD
Specs
Package Type QFP
Resolution 14 bits
View Details
Converter - DAC - AD5339ARMZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details
Converter - DAC - AD5362BSTZ-REEL - Richardson RFPD
Specs
Resolution 16 bits
View Details
Converter - DAC - AD5428YRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 8 bits
View Details