Richardson RFPD Converter - DAC DAC8426EPZ

Description
The DAC-8426 is a complete quad voltage output D/A converter with internal reference. This product fits directly into any existing 7226 socket where the user currently has a 10 V external reference. The external reference is no longer necessary. The internal reference of the DAC-8426 is laser-trimmed to ±0.4% offering a 25ppm/°C temperature coefficient and 5mA of external load driving capability.The DAC-8426 contains four 8-bit voltage-output CMOS D/A converters on a single chip. A 10 V output bandgap reference sets the latches and interface control logic.One of the four latches, selected by the address inputs, is loaded from the 8-bit data bus input when the write strobe is active low. All digital inputs are TTL/CMOS (5V) compatible. The on-board amplifiers can drive up to 10mA from either a single or dual supply. The on-board reference that is always connected to the internal DACs has 5mA available to drive external devices.Its compact size, low power, and economical cost-per-channel, make the DAC-8426 attractive for applications requiring multiple D/A converters without sacrificing circuit-board space. System reliability is also increased due to reduced parts count.Analog Devices' advanced oxide-based, silicon-gate, CMOS process allows the DAC-8426's analog and digital circuitry to be manufactured on the same chip. This, coupled with Analog Devices' highly stable thin-film R-2R resistor ladder, aids in matching and temperature tracking between DACs.
Request a Quote Datasheet
Description
The DAC-8426 is a complete quad voltage output D/A converter with internal reference. This product fits directly into any existing 7226 socket where the user currently has a 10 V external reference. The external reference is no longer necessary. The internal reference of the DAC-8426 is laser-trimmed to ±0.4% offering a 25ppm/°C temperature coefficient and 5mA of external load driving capability.The DAC-8426 contains four 8-bit voltage-output CMOS D/A converters on a single chip. A 10 V output bandgap reference sets the latches and interface control logic.One of the four latches, selected by the address inputs, is loaded from the 8-bit data bus input when the write strobe is active low. All digital inputs are TTL/CMOS (5V) compatible. The on-board amplifiers can drive up to 10mA from either a single or dual supply. The on-board reference that is always connected to the internal DACs has 5mA available to drive external devices.Its compact size, low power, and economical cost-per-channel, make the DAC-8426 attractive for applications requiring multiple D/A converters without sacrificing circuit-board space. System reliability is also increased due to reduced parts count.Analog Devices' advanced oxide-based, silicon-gate, CMOS process allows the DAC-8426's analog and digital circuitry to be manufactured on the same chip. This, coupled with Analog Devices' highly stable thin-film R-2R resistor ladder, aids in matching and temperature tracking between DACs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - DAC8426EPZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
DAC8426EPZ
Converter - DAC DAC8426EPZ
The DAC-8426 is a complete quad voltage output D/A converter with internal reference. This product fits directly into any existing 7226 socket where the user currently has a 10 V external reference. The external reference is no longer necessary. The internal reference of the DAC-8426 is laser-trimmed to ±0.4% offering a 25ppm/°C temperature coefficient and 5mA of external load driving capability.The DAC-8426 contains four 8-bit voltage-output CMOS D/A converters on a single chip. A 10 V output bandgap reference sets the latches and interface control logic.One of the four latches, selected by the address inputs, is loaded from the 8-bit data bus input when the write strobe is active low. All digital inputs are TTL/CMOS (5V) compatible. The on-board amplifiers can drive up to 10mA from either a single or dual supply. The on-board reference that is always connected to the internal DACs has 5mA available to drive external devices.Its compact size, low power, and economical cost-per-channel, make the DAC-8426 attractive for applications requiring multiple D/A converters without sacrificing circuit-board space. System reliability is also increased due to reduced parts count.Analog Devices' advanced oxide-based, silicon-gate, CMOS process allows the DAC-8426's analog and digital circuitry to be manufactured on the same chip. This, coupled with Analog Devices' highly stable thin-film R-2R resistor ladder, aids in matching and temperature tracking between DACs.

The DAC-8426 is a complete quad voltage output D/A converter with internal reference. This product fits directly into any existing 7226 socket where the user currently has a 10 V external reference. The external reference is no longer necessary. The internal reference of the DAC-8426 is laser-trimmed to ±0.4% offering a 25ppm/°C temperature coefficient and 5mA of external load driving capability.The DAC-8426 contains four 8-bit voltage-output CMOS D/A converters on a single chip. A 10 V output bandgap reference sets the latches and interface control logic.One of the four latches, selected by the address inputs, is loaded from the 8-bit data bus input when the write strobe is active low. All digital inputs are TTL/CMOS (5V) compatible. The on-board amplifiers can drive up to 10mA from either a single or dual supply. The on-board reference that is always connected to the internal DACs has 5mA available to drive external devices.Its compact size, low power, and economical cost-per-channel, make the DAC-8426 attractive for applications requiring multiple D/A converters without sacrificing circuit-board space. System reliability is also increased due to reduced parts count.Analog Devices' advanced oxide-based, silicon-gate, CMOS process allows the DAC-8426's analog and digital circuitry to be manufactured on the same chip. This, coupled with Analog Devices' highly stable thin-film R-2R resistor ladder, aids in matching and temperature tracking between DACs.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number DAC8426EPZ
Product Name Converter - DAC
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5542JRZ - Richardson RFPD
Specs
Package Type SOIC
Resolution 16 bits
View Details
Converter - DAC - AD5312ARMZ-REEL7 - Richardson RFPD
Specs
Resolution 10 bits
View Details
Converter - DAC - AD5439YRUZ - Richardson RFPD
Specs
Resolution 10 bits
View Details