Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD10ED560JO3 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 5.60E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 500 volts |